McMaster-Carr Supply Company Antenna Plug; No. Of Contacts Mcm 27-150

Description
Antenna Plug; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Antenna Plug; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Plug; No. Of Contacts Mcm - 99B2212 - Newark, An Avnet Company
Chicago, IL, United States
Antenna Plug; No. Of Contacts Mcm
99B2212
Antenna Plug; No. Of Contacts Mcm 99B2212
Antenna Plug; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Antenna Plug; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99B2212
Product Name Antenna Plug; No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products