McMaster-Carr Supply Company Male In-Line Right Angle Xlr Connector; No. Of Contacts Mcm 27-1460

Description
Male In-Line Right Angle XLR Connector; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Male In-Line Right Angle XLR Connector; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male In-Line Right Angle Xlr Connector; No. Of Contacts Mcm - 01C5651 - Newark, An Avnet Company
Chicago, IL, United States
Male In-Line Right Angle Xlr Connector; No. Of Contacts Mcm
01C5651
Male In-Line Right Angle Xlr Connector; No. Of Contacts Mcm 01C5651
Male In-Line Right Angle XLR Connector; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Male In-Line Right Angle XLR Connector; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01C5651
Product Name Male In-Line Right Angle Xlr Connector; No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NABB1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers