Female BNC "T" adapter; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:-; Convert To Gender:Receptacle; Adapter Body Style:Tee Adapter; Impedance:75ohm; Connector Type:BNC Coaxial; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 50B5144 |
| Product Name | Female Bnc "t" Adapter; Convert From Coax Type Mcm |
| Connector Type | BNC |