McMaster-Carr Supply Company No. Of Contacts Mcm 27-1420

Description
No. of Contacts:1Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:1Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Mcm - 01C8282 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Mcm
01C8282
No. Of Contacts Mcm 01C8282
No. of Contacts:1Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

No. of Contacts:1Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01C8282
Product Name No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details