McMaster-Carr Supply Company 1/4 Inch Female To 3.5Mm Male In-Line Adapter; No. Of Contacts Mcm 27-1410

Description
1/4 Inch Female to 3.5mm Male In-Line Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
1/4 Inch Female to 3.5mm Male In-Line Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Inch Female To 3.5Mm Male In-Line Adapter; No. Of Contacts Mcm - 38C8982 - Newark, An Avnet Company
Chicago, IL, United States
1/4 Inch Female To 3.5Mm Male In-Line Adapter; No. Of Contacts Mcm
38C8982
1/4 Inch Female To 3.5Mm Male In-Line Adapter; No. Of Contacts Mcm 38C8982
1/4 Inch Female to 3.5mm Male In-Line Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

1/4 Inch Female to 3.5mm Male In-Line Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8982
Product Name 1/4 Inch Female To 3.5Mm Male In-Line Adapter; No. Of Contacts Mcm
Mounting In Line Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details