McMaster-Carr Supply Company 3.5Mm F To 1/4 In M Stereo-Mono Adapter; No. Of Contacts Mcm 27-1405

Description
3.5mm F to 1/4 in M Stereo-Mono Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3.5mm F to 1/4 in M Stereo-Mono Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5Mm F To 1/4 In M Stereo-Mono Adapter; No. Of Contacts Mcm - 27C4984 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm F To 1/4 In M Stereo-Mono Adapter; No. Of Contacts Mcm
27C4984
3.5Mm F To 1/4 In M Stereo-Mono Adapter; No. Of Contacts Mcm 27C4984
3.5mm F to 1/4 in M Stereo-Mono Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

3.5mm F to 1/4 in M Stereo-Mono Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27C4984
Product Name 3.5Mm F To 1/4 In M Stereo-Mono Adapter; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Assortment of plugs - NEKM-C-5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details