McMaster-Carr Supply Company In-Line Open Circuit Stereo 1/4 In Jack; No. Of Contacts Mcm 27-1360

Description
In-Line Open Circuit Stereo 1/4 in Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
In-Line Open Circuit Stereo 1/4 in Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Open Circuit Stereo 1/4 In Jack; No. Of Contacts Mcm - 95B5631 - Newark, An Avnet Company
Chicago, IL, United States
In-Line Open Circuit Stereo 1/4 In Jack; No. Of Contacts Mcm
95B5631
In-Line Open Circuit Stereo 1/4 In Jack; No. Of Contacts Mcm 95B5631
In-Line Open Circuit Stereo 1/4 in Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

In-Line Open Circuit Stereo 1/4 in Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95B5631
Product Name In-Line Open Circuit Stereo 1/4 In Jack; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details