McMaster-Carr Supply Company 5.5Mm X 2.5Mm Barrel Plug; Gender Mcm 27-135

Description
5.5mm x 2.5mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:- RoHS Compliant: Yes
Description
5.5mm x 2.5mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
5.5Mm X 2.5Mm Barrel Plug; Gender Mcm - 34C3283 - Newark, An Avnet Company
Chicago, IL, United States
5.5Mm X 2.5Mm Barrel Plug; Gender Mcm
34C3283
5.5Mm X 2.5Mm Barrel Plug; Gender Mcm 34C3283
5.5mm x 2.5mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:- RoHS Compliant: Yes

5.5mm x 2.5mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34C3283
Product Name 5.5Mm X 2.5Mm Barrel Plug; Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details