McMaster-Carr Supply Company Female F Connector Chassis Mount; Inter Series Connector A Mcm 27-1175

Description
Female F Connector Chassis Mount; Inter Series Connector A:-; Convert From Positions:-; Convert From Gender:Receptacle; Inter Series Connector B:-; Convert To Positions:-; Convert To Gender:-; Product Range:- RoHS Compliant: No
Datasheet
Description
Female F Connector Chassis Mount; Inter Series Connector A:-; Convert From Positions:-; Convert From Gender:Receptacle; Inter Series Connector B:-; Convert To Positions:-; Convert To Gender:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female F Connector Chassis Mount; Inter Series Connector A Mcm - 38C9347 - Newark, An Avnet Company
Chicago, IL, United States
Female F Connector Chassis Mount; Inter Series Connector A Mcm
38C9347
Female F Connector Chassis Mount; Inter Series Connector A Mcm 38C9347
Female F Connector Chassis Mount; Inter Series Connector A:-; Convert From Positions:-; Convert From Gender:Receptacle; Inter Series Connector B:-; Convert To Positions:-; Convert To Gender:-; Product Range:- RoHS Compliant: No

Female F Connector Chassis Mount; Inter Series Connector A:-; Convert From Positions:-; Convert From Gender:Receptacle; Inter Series Connector B:-; Convert To Positions:-; Convert To Gender:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C9347
Product Name Female F Connector Chassis Mount; Inter Series Connector A Mcm
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details