McMaster-Carr Supply Company 5.0Mm X 2.5Mm Barrel Plug; Gender Mcm 27-1130

Description
5.0mm x 2.5mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5mm; Voltage Rating:- RoHS Compliant: Yes
Description
5.0mm x 2.5mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5mm; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
5.0Mm X 2.5Mm Barrel Plug; Gender Mcm - 34C3278 - Newark, An Avnet Company
Chicago, IL, United States
5.0Mm X 2.5Mm Barrel Plug; Gender Mcm
34C3278
5.0Mm X 2.5Mm Barrel Plug; Gender Mcm 34C3278
5.0mm x 2.5mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5mm; Voltage Rating:- RoHS Compliant: Yes

5.0mm x 2.5mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5mm; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34C3278
Product Name 5.0Mm X 2.5Mm Barrel Plug; Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products