McMaster-Carr Supply Company 12 Volt Power Cord; Power Supply Approvals Mcm 27-112

Description
12 Volt Power Cord; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:-; Product Range:-; DC / DC Converter Output Type:-; Input Voltage DC Min:-; Input Voltage DC Max:- RoHS Compliant: Yes
Description
12 Volt Power Cord; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:-; Product Range:-; DC / DC Converter Output Type:-; Input Voltage DC Min:-; Input Voltage DC Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
12 Volt Power Cord; Power Supply Approvals Mcm - 96B3463 - Newark, An Avnet Company
Chicago, IL, United States
12 Volt Power Cord; Power Supply Approvals Mcm
96B3463
12 Volt Power Cord; Power Supply Approvals Mcm 96B3463
12 Volt Power Cord; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:-; Product Range:-; DC / DC Converter Output Type:-; Input Voltage DC Min:-; Input Voltage DC Max:- RoHS Compliant: Yes

12 Volt Power Cord; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:-; Product Range:-; DC / DC Converter Output Type:-; Input Voltage DC Min:-; Input Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 96B3463
Product Name 12 Volt Power Cord; Power Supply Approvals Mcm
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details