McMaster-Carr Supply Company Connector, Barrel Power, Plug, 2 Way; No. Of Contacts Mcm 27-1115

Description
CONNECTOR, BARREL POWER, PLUG, 2 WAY; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Cable Mount; Pin Size:1mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, BARREL POWER, PLUG, 2 WAY; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Cable Mount; Pin Size:1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Barrel Power, Plug, 2 Way; No. Of Contacts Mcm - 97B3403 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Barrel Power, Plug, 2 Way; No. Of Contacts Mcm
97B3403
Connector, Barrel Power, Plug, 2 Way; No. Of Contacts Mcm 97B3403
CONNECTOR, BARREL POWER, PLUG, 2 WAY; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Cable Mount; Pin Size:1mm RoHS Compliant: Yes

CONNECTOR, BARREL POWER, PLUG, 2 WAY; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Cable Mount; Pin Size:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97B3403
Product Name Connector, Barrel Power, Plug, 2 Way; No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products