McMaster-Carr Supply Company 3.5Mm X 1.2Mm Barrel Plug; Gender Mcm 27-1110

Description
3.5mm x 1.2mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.2mm; Barrel Outer Diameter:3.5mm; Voltage Rating:- RoHS Compliant: Yes
Description
3.5mm x 1.2mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.2mm; Barrel Outer Diameter:3.5mm; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3.5Mm X 1.2Mm Barrel Plug; Gender Mcm - 02C6856 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm X 1.2Mm Barrel Plug; Gender Mcm
02C6856
3.5Mm X 1.2Mm Barrel Plug; Gender Mcm 02C6856
3.5mm x 1.2mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.2mm; Barrel Outer Diameter:3.5mm; Voltage Rating:- RoHS Compliant: Yes

3.5mm x 1.2mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.2mm; Barrel Outer Diameter:3.5mm; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02C6856
Product Name 3.5Mm X 1.2Mm Barrel Plug; Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA (F) BH St. Connector for RG58 Cable - ET-SFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details