McMaster-Carr Supply Company 5.5Mm X 1.5Mm Barrel Plug; Gender Mcm 27-1080

Description
5.5mm x 1.5mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:- RoHS Compliant: Yes
Description
5.5mm x 1.5mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
5.5Mm X 1.5Mm Barrel Plug; Gender Mcm - 34C3281 - Newark, An Avnet Company
Chicago, IL, United States
5.5Mm X 1.5Mm Barrel Plug; Gender Mcm
34C3281
5.5Mm X 1.5Mm Barrel Plug; Gender Mcm 34C3281
5.5mm x 1.5mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:- RoHS Compliant: Yes

5.5mm x 1.5mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34C3281
Product Name 5.5Mm X 1.5Mm Barrel Plug; Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Jacks, Plugs - 9304BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details