McMaster-Carr Supply Company Gold Plated Banana Plug Pair; Product Range Mcm 27-1060

Description
Gold Plated Banana Plug Pair; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:-; Contact Plating:Gold Plated Contacts; Connector Body Material:- RoHS Compliant: Yes
Datasheet
Description
Gold Plated Banana Plug Pair; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:-; Contact Plating:Gold Plated Contacts; Connector Body Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gold Plated Banana Plug Pair; Product Range Mcm - 39C1171 - Newark, An Avnet Company
Chicago, IL, United States
Gold Plated Banana Plug Pair; Product Range Mcm
39C1171
Gold Plated Banana Plug Pair; Product Range Mcm 39C1171
Gold Plated Banana Plug Pair; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:-; Contact Plating:Gold Plated Contacts; Connector Body Material:- RoHS Compliant: Yes

Gold Plated Banana Plug Pair; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:-; Contact Plating:Gold Plated Contacts; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C1171
Product Name Gold Plated Banana Plug Pair; Product Range Mcm
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECC-L2G4-C1-M - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Mini Receptacle - 888N-M6AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details