McMaster-Carr Supply Company 1/4 In Phone Plug, Screw-Type Right Angle Plastic; No. Of Contacts Mcm 27-1010

Description
1/4 in Phone Plug, Screw-type Right Angle Plastic; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
1/4 in Phone Plug, Screw-type Right Angle Plastic; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 In Phone Plug, Screw-Type Right Angle Plastic; No. Of Contacts Mcm - 38C8869 - Newark, An Avnet Company
Chicago, IL, United States
1/4 In Phone Plug, Screw-Type Right Angle Plastic; No. Of Contacts Mcm
38C8869
1/4 In Phone Plug, Screw-Type Right Angle Plastic; No. Of Contacts Mcm 38C8869
1/4 in Phone Plug, Screw-type Right Angle Plastic; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

1/4 in Phone Plug, Screw-type Right Angle Plastic; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8869
Product Name 1/4 In Phone Plug, Screw-Type Right Angle Plastic; No. Of Contacts Mcm
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers