3.5mm - Plastic Mono In-Line Male; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 06C1018 |
| Product Name | 3.5Mm - Plastic Mono In-Line Male; No. Of Contacts Mcm |
| Mounting | In Line Mount |