McMaster-Carr Supply Company 3.5Mm - Plastic Stereo In-Line Male; No. Of Contacts Mcm 27-060

Description
3.5mm - Plastic Stereo In-Line Male; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3.5mm - Plastic Stereo In-Line Male; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5Mm - Plastic Stereo In-Line Male; No. Of Contacts Mcm - 51B410 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm - Plastic Stereo In-Line Male; No. Of Contacts Mcm
51B410
3.5Mm - Plastic Stereo In-Line Male; No. Of Contacts Mcm 51B410
3.5mm - Plastic Stereo In-Line Male; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

3.5mm - Plastic Stereo In-Line Male; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51B410
Product Name 3.5Mm - Plastic Stereo In-Line Male; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products