McMaster-Carr Supply Company 1/4 In Phone Plug, Solder Internal Strain Relief Metal; No. Of Contacts Mcm 27-040

Description
1/4 in Phone Plug, Solder Internal Strain Relief Metal; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
1/4 in Phone Plug, Solder Internal Strain Relief Metal; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 In Phone Plug, Solder Internal Strain Relief Metal; No. Of Contacts Mcm - 39C0617 - Newark, An Avnet Company
Chicago, IL, United States
1/4 In Phone Plug, Solder Internal Strain Relief Metal; No. Of Contacts Mcm
39C0617
1/4 In Phone Plug, Solder Internal Strain Relief Metal; No. Of Contacts Mcm 39C0617
1/4 in Phone Plug, Solder Internal Strain Relief Metal; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

1/4 in Phone Plug, Solder Internal Strain Relief Metal; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C0617
Product Name 1/4 In Phone Plug, Solder Internal Strain Relief Metal; No. Of Contacts Mcm
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SCX Coax: RF Applications from DC to 20 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector
View Details
Circular Connector Accessories - 1124-1228-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A50015-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details