McMaster-Carr Supply Company Switch, Pushbutton Dpdt 3A, Through Hole; Product Range Mcm 26-780

Description
SWITCH, PUSHBUTTON DPDT 3A, THROUGH HOLE; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Black; Contact Configuration:DPDT; Contact Current AC Max:3A; Contact Current Max:3A RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON DPDT 3A, THROUGH HOLE; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Black; Contact Configuration:DPDT; Contact Current AC Max:3A; Contact Current Max:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton Dpdt 3A, Through Hole; Product Range Mcm - 38C8815 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton Dpdt 3A, Through Hole; Product Range Mcm
38C8815
Switch, Pushbutton Dpdt 3A, Through Hole; Product Range Mcm 38C8815
SWITCH, PUSHBUTTON DPDT 3A, THROUGH HOLE; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Black; Contact Configuration:DPDT; Contact Current AC Max:3A; Contact Current Max:3A RoHS Compliant: Yes

SWITCH, PUSHBUTTON DPDT 3A, THROUGH HOLE; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Black; Contact Configuration:DPDT; Contact Current AC Max:3A; Contact Current Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 38C8815
Product Name Switch, Pushbutton Dpdt 3A, Through Hole; Product Range Mcm
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details