McMaster-Carr Supply Company Rocker Switch; Switch Operation Mcm 26-740

Description
ROCKER SWITCH; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:-; Product Range:-; Contact Current AC Max:-; Contact Voltage VAC:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:-; Product Range:-; Contact Current AC Max:-; Contact Voltage VAC:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch; Switch Operation Mcm - 38C8817 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch; Switch Operation Mcm
38C8817
Rocker Switch; Switch Operation Mcm 38C8817
ROCKER SWITCH; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:-; Product Range:-; Contact Current AC Max:-; Contact Voltage VAC:-; Contact Current DC Max:- RoHS Compliant: Yes

ROCKER SWITCH; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:-; Product Range:-; Contact Current AC Max:-; Contact Voltage VAC:-; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 38C8817
Product Name Rocker Switch; Switch Operation Mcm
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1113V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 1748298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick connect
View Details