McMaster-Carr Supply Company Product Range Mcm 26-730

Description
Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current AC Max:3A; Contact Voltage VAC:125V; Switch Terminals:Solder Lug; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current AC Max:3A; Contact Voltage VAC:125V; Switch Terminals:Solder Lug; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 38C8809 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
38C8809
Product Range Mcm 38C8809
Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current AC Max:3A; Contact Voltage VAC:125V; Switch Terminals:Solder Lug; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes

Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current AC Max:3A; Contact Voltage VAC:125V; Switch Terminals:Solder Lug; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 38C8809
Product Name Product Range Mcm
Switch Function On-Off
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO x 2
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details