McMaster-Carr Supply Company Product Range Mcm 26-725

Description
Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current AC Max:3A; Contact Voltage VAC:125V; Switch Terminals:Quick Connect, Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current AC Max:3A; Contact Voltage VAC:125V; Switch Terminals:Quick Connect, Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 29C8785 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
29C8785
Product Range Mcm 29C8785
Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current AC Max:3A; Contact Voltage VAC:125V; Switch Terminals:Quick Connect, Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes

Product Range:-; Contact Configuration:SPST-NO; Switch Operation:Momentary; Contact Current AC Max:3A; Contact Voltage VAC:125V; Switch Terminals:Quick Connect, Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 29C8785
Product Name Product Range Mcm
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Quick Connect, Solder
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Key-Release Buttons - 2AMLKB4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3010F05JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 359521 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details