McMaster-Carr Supply Company Product Range Mcm 26-685

Description
Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current AC Max:3A; Contact Voltage VAC:125V; Switch Terminals:Solder Lug; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current AC Max:3A; Contact Voltage VAC:125V; Switch Terminals:Solder Lug; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 38C8805 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
38C8805
Product Range Mcm 38C8805
Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current AC Max:3A; Contact Voltage VAC:125V; Switch Terminals:Solder Lug; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes

Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current AC Max:3A; Contact Voltage VAC:125V; Switch Terminals:Solder Lug; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 38C8805
Product Name Product Range Mcm
Switch Function On-Off
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

22mm Recessed Momentary Push Buttons - 2AF8RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Pushbutton - 922511 - Radwell International
Allen-Bradley / Rockwell Automation
View Details