McMaster-Carr Supply Company Product Range Mcm 26-675

Description
Product Range:-; Contact Configuration:SPST; Switch Operation:Momentary; Contact Current AC Max:1A; Contact Voltage VAC:125V; Switch Terminals:Solder Lug; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Contact Configuration:SPST; Switch Operation:Momentary; Contact Current AC Max:1A; Contact Voltage VAC:125V; Switch Terminals:Solder Lug; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 38C8812 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
38C8812
Product Range Mcm 38C8812
Product Range:-; Contact Configuration:SPST; Switch Operation:Momentary; Contact Current AC Max:1A; Contact Voltage VAC:125V; Switch Terminals:Solder Lug; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes

Product Range:-; Contact Configuration:SPST; Switch Operation:Momentary; Contact Current AC Max:1A; Contact Voltage VAC:125V; Switch Terminals:Solder Lug; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 38C8812
Product Name Product Range Mcm
Switch Function Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2329389-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
22mm Momentary Push Button 800F PB - 800FD-F2X01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details