McMaster-Carr Supply Company Product Range Mcm 26-670

Description
Product Range:-; Contact Configuration:SPST; Switch Operation:Momentary; Contact Current AC Max:1A; Contact Voltage VAC:125V; Switch Terminals:Solder Lug; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Contact Configuration:SPST; Switch Operation:Momentary; Contact Current AC Max:1A; Contact Voltage VAC:125V; Switch Terminals:Solder Lug; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 38C8813 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
38C8813
Product Range Mcm 38C8813
Product Range:-; Contact Configuration:SPST; Switch Operation:Momentary; Contact Current AC Max:1A; Contact Voltage VAC:125V; Switch Terminals:Solder Lug; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes

Product Range:-; Contact Configuration:SPST; Switch Operation:Momentary; Contact Current AC Max:1A; Contact Voltage VAC:125V; Switch Terminals:Solder Lug; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 38C8813
Product Name Product Range Mcm
Switch Function Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3010C24JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
22mm Momentary Push Button 800F PB - 800FD-F3X11 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details