McMaster-Carr Supply Company Product Range Mcm 26-665

Description
Product Range:-; Contact Configuration:SPST; Switch Operation:Momentary; Contact Current AC Max:1A; Contact Voltage VAC:125V; Switch Terminals:Solder Lug; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Contact Configuration:SPST; Switch Operation:Momentary; Contact Current AC Max:1A; Contact Voltage VAC:125V; Switch Terminals:Solder Lug; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 38C8814 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
38C8814
Product Range Mcm 38C8814
Product Range:-; Contact Configuration:SPST; Switch Operation:Momentary; Contact Current AC Max:1A; Contact Voltage VAC:125V; Switch Terminals:Solder Lug; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes

Product Range:-; Contact Configuration:SPST; Switch Operation:Momentary; Contact Current AC Max:1A; Contact Voltage VAC:125V; Switch Terminals:Solder Lug; Illumination Color:Non Illuminated; Panel Cutout (H x W):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 38C8814
Product Name Product Range Mcm
Switch Function Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364574-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details