McMaster-Carr Supply Company Toggle Switch; Switch Operation Mcm 26-660

Description
TOGGLE SWITCH; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:-; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:-; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch; Switch Operation Mcm - 38C8820 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch; Switch Operation Mcm
38C8820
Toggle Switch; Switch Operation Mcm 38C8820
TOGGLE SWITCH; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:-; Contact Voltage DC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:-; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 38C8820
Product Name Toggle Switch; Switch Operation Mcm
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Process Sealed Subminiature Rocker - A29KV - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Toggle Switch - 1165499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details