McMaster-Carr Supply Company Toggle Switch; Switch Operation Mcm 26-580

Description
TOGGLE SWITCH; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:-; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:-; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch; Switch Operation Mcm - 38C9328 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch; Switch Operation Mcm
38C9328
Toggle Switch; Switch Operation Mcm 38C9328
TOGGLE SWITCH; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:-; Contact Voltage DC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:-; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 38C9328
Product Name Toggle Switch; Switch Operation Mcm
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Rocker & Toggle Switches - AT415G - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle Switch - 361823 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Current Rating 10 amps
AC Voltage Rating 600 volts
View Details