McMaster-Carr Supply Company Switch Operation Mcm 26-510

Description
Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Press Fit; Actuator / Cap Colour:Red; Product Range:-; Contact Current AC Max:12A; Contact Voltage VAC:125V; Contact Current DC Max:- RoHS Compliant: Yes
Description
Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Press Fit; Actuator / Cap Colour:Red; Product Range:-; Contact Current AC Max:12A; Contact Voltage VAC:125V; Contact Current DC Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Mcm - 39C0895 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Mcm
39C0895
Switch Operation Mcm 39C0895
Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Press Fit; Actuator / Cap Colour:Red; Product Range:-; Contact Current AC Max:12A; Contact Voltage VAC:125V; Contact Current DC Max:- RoHS Compliant: Yes

Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Press Fit; Actuator / Cap Colour:Red; Product Range:-; Contact Current AC Max:12A; Contact Voltage VAC:125V; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 39C0895
Product Name Switch Operation Mcm
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Decorative Switch, Residential Grade - 1006S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Rocker Switches - 450-1018-ND - DigiKey
Specs
Switch Function Momentary
Momentary Contact Switch Function Momentary ON
Pole & Throw Specifications Single Pole, Double Throw
View Details
2 suppliers
A8L Miniature Rocker Switch - A8L-11-13N3 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details