McMaster-Carr Supply Company Dip Switch; No. Of Circuits Mcm 26-460

Description
DIP SWITCH; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIP SWITCH; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch; No. Of Circuits Mcm - 38C9324 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch; No. Of Circuits Mcm
38C9324
Dip Switch; No. Of Circuits Mcm 38C9324
DIP SWITCH; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:-; Product Range:- RoHS Compliant: Yes

DIP SWITCH; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 38C9324
Product Name Dip Switch; No. Of Circuits Mcm
Actuator Specifications Side Actuated Lever(s) (Piano)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 1759652 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6D/A6DR Slide/Piano DIP Switch - A6D-5100 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 12.2 x 6.6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details