McMaster-Carr Supply Company Product Range Mcm 26-2010

Description
Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Switch Terminals:Solder; Contact Current Max:15A; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24VDC; No. of Switch Positions:2 Position; Angle of Throw:- RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Switch Terminals:Solder; Contact Current Max:15A; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24VDC; No. of Switch Positions:2 Position; Angle of Throw:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 61T4167 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
61T4167
Product Range Mcm 61T4167
Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Switch Terminals:Solder; Contact Current Max:15A; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24VDC; No. of Switch Positions:2 Position; Angle of Throw:- RoHS Compliant: Yes

Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Switch Terminals:Solder; Contact Current Max:15A; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24VDC; No. of Switch Positions:2 Position; Angle of Throw:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 61T4167
Product Name Product Range Mcm
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3502-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Key Switches - 1245259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
View Details