McMaster-Carr Supply Company Contact Voltage Vdc Mcm 26-1960

Description
Contact Voltage VDC:30V; Time Min:-; Time Max:300h; Product Range:-; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:Surface Mount; Contact Voltage VAC:250V; Relay Terminals:Solder; Nom Input Voltage:- RoHS Compliant: No
Description
Contact Voltage VDC:30V; Time Min:-; Time Max:300h; Product Range:-; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:Surface Mount; Contact Voltage VAC:250V; Relay Terminals:Solder; Nom Input Voltage:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Contact Voltage Vdc Mcm - 95K9702 - Newark, An Avnet Company
Chicago, IL, United States
Contact Voltage Vdc Mcm
95K9702
Contact Voltage Vdc Mcm 95K9702
Contact Voltage VDC:30V; Time Min:-; Time Max:300h; Product Range:-; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:Surface Mount; Contact Voltage VAC:250V; Relay Terminals:Solder; Nom Input Voltage:- RoHS Compliant: No

Contact Voltage VDC:30V; Time Min:-; Time Max:300h; Product Range:-; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:Surface Mount; Contact Voltage VAC:250V; Relay Terminals:Solder; Nom Input Voltage:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 95K9702
Product Name Contact Voltage Vdc Mcm
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 286-516 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details