McMaster-Carr Supply Company Contact Configuration Mcm 26-1915

Description
Contact Configuration:DPDT; Coil Voltage:-; Contact Current:10A; Product Range:-; Relay Mounting:-; Coil Type:-; Contact Voltage VAC:120V; Relay Terminals:-; Contact Voltage VDC:12V; Contact Material:-; Coil Resistance:- RoHS Compliant: No
Description
Contact Configuration:DPDT; Coil Voltage:-; Contact Current:10A; Product Range:-; Relay Mounting:-; Coil Type:-; Contact Voltage VAC:120V; Relay Terminals:-; Contact Voltage VDC:12V; Contact Material:-; Coil Resistance:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Contact Configuration Mcm - 95K9691 - Newark, An Avnet Company
Chicago, IL, United States
Contact Configuration Mcm
95K9691
Contact Configuration Mcm 95K9691
Contact Configuration:DPDT; Coil Voltage:-; Contact Current:10A; Product Range:-; Relay Mounting:-; Coil Type:-; Contact Voltage VAC:120V; Relay Terminals:-; Contact Voltage VDC:12V; Contact Material:-; Coil Resistance:- RoHS Compliant: No

Contact Configuration:DPDT; Coil Voltage:-; Contact Current:10A; Product Range:-; Relay Mounting:-; Coil Type:-; Contact Voltage VAC:120V; Relay Terminals:-; Contact Voltage VDC:12V; Contact Material:-; Coil Resistance:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 95K9691
Product Name Contact Configuration Mcm
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, Spdt, 250Vac, 6A; Contact Configuration Finder - 08X7076 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - Power Relays, Over 2 Amps - 1373424-G5Q-1A4 DC5 - Win Source Electronics
Specs
Resistance 125 ohms
Mounting PCBoard; Through Hole
View Details
2 suppliers
Power Relays - 1348410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Approvals Culus, eac, vde; RoHS
Operating Temp -40 F (-40 C)
View Details