McMaster-Carr Supply Company Toggle Switch; Switch Operation Mcm 26-155

Description
TOGGLE SWITCH; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:-; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:-; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch; Switch Operation Mcm - 39C0924 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch; Switch Operation Mcm
39C0924
Toggle Switch; Switch Operation Mcm 39C0924
TOGGLE SWITCH; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:-; Contact Voltage DC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:-; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 39C0924
Product Name Toggle Switch; Switch Operation Mcm
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle Switches - 2585-08-2-1-20P-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Antistatic Toggle - B12AV-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
4 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TOX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details