McMaster-Carr Supply Company Switch Operation Mcm 26-120

Description
Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V; Switch Terminals:Quick Connect, Solder RoHS Compliant: Yes
Description
Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V; Switch Terminals:Quick Connect, Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Mcm - 39C0577 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Mcm
39C0577
Switch Operation Mcm 39C0577
Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V; Switch Terminals:Quick Connect, Solder RoHS Compliant: Yes

Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V; Switch Terminals:Quick Connect, Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 39C0577
Product Name Switch Operation Mcm
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals; Quick Connect, Solder
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 2267088-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Switches - Toggle Switches - A13EB-GB - Shenzhen Shengyu Electronics Technology Limited
Specs
Switch Type Toggle
Toggle Actuator Flatted with Cap
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details