McMaster-Carr Supply Company Pushbutton Switch; Product Range Mcm 26-040

Description
PUSHBUTTON SWITCH; Product Range:-; Contact Configuration:-; Switch Operation:-; Switch Terminals:Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Pushbutton Switch Type:Standard RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH; Product Range:-; Contact Configuration:-; Switch Operation:-; Switch Terminals:Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Pushbutton Switch Type:Standard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Product Range Mcm - 38C9319 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Product Range Mcm
38C9319
Pushbutton Switch; Product Range Mcm 38C9319
PUSHBUTTON SWITCH; Product Range:-; Contact Configuration:-; Switch Operation:-; Switch Terminals:Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Pushbutton Switch Type:Standard RoHS Compliant: Yes

PUSHBUTTON SWITCH; Product Range:-; Contact Configuration:-; Switch Operation:-; Switch Terminals:Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Pushbutton Switch Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 38C9319
Product Name Pushbutton Switch; Product Range Mcm
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317657-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features DustProof; Weather resistant or waterproof
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-B-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details