McMaster-Carr Supply Company Switch Operation Mcm 26-030

Description
Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125VAC; Switch Terminals:Quick Connect, Solder RoHS Compliant: Yes
Description
Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125VAC; Switch Terminals:Quick Connect, Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Mcm - 38C9318 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Mcm
38C9318
Switch Operation Mcm 38C9318
Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125VAC; Switch Terminals:Quick Connect, Solder RoHS Compliant: Yes

Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125VAC; Switch Terminals:Quick Connect, Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 38C9318
Product Name Switch Operation Mcm
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals; Quick Connect, Solder
Unlock Full Specs
to access all available technical data

Similar Products

Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switches - 1825138-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Process Sealed Subminiature Toggle - A22AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TQX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details