McMaster-Carr Supply Company Switch Operation Mcm 26-020

Description
Switch Operation:Toggle; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:3A; Switch Mounting:Chasis Mount; Contact Voltage AC Nom:125V; Switch Terminals:-; Contact Voltage DC Nom:- RoHS Compliant: Yes
Description
Switch Operation:Toggle; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:3A; Switch Mounting:Chasis Mount; Contact Voltage AC Nom:125V; Switch Terminals:-; Contact Voltage DC Nom:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Mcm - 19C6722 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Mcm
19C6722
Switch Operation Mcm 19C6722
Switch Operation:Toggle; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:3A; Switch Mounting:Chasis Mount; Contact Voltage AC Nom:125V; Switch Terminals:-; Contact Voltage DC Nom:- RoHS Compliant: Yes

Switch Operation:Toggle; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:3A; Switch Mounting:Chasis Mount; Contact Voltage AC Nom:125V; Switch Terminals:-; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 19C6722
Product Name Switch Operation Mcm
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 2-1825138-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
Process Sealed Subminiature Toggle - A12KP-AA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details