Micro Size Bulb - 12V .035A; Supply Voltage:12V; Lamp Base Type:Wire Leaded; Bulb Size:2.4mm; MSCP:-; Average Bulb Life:2000h; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 38C9304 |
| Product Name | Micro Size Bulb 12V .035A; Supply Voltage Mcm |
| Rated Average Life | 2000 hours |