Micro Size Bulb - 8V .035A; Supply Voltage:8V; Lamp Base Type:-; Bulb Size:2.4mm; MSCP:-; Average Bulb Life:2000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 38C9303 |
| Product Name | Micro Size Bulb 8V .035A; Supply Voltage Mcm |
| Rated Average Life | 2000 hours |