Sub Mini Stereo Indicator Bulb - 12V .035A; Supply Voltage:12V; Lamp Base Type:-; Bulb Size:5mm; MSCP:-; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 38C9301 |
| Product Name | Sub Mini Stereo Indicator Bulb 12V .035A; Supply Voltage Mcm |
| Rated Average Life | 5000 hours |