McMaster-Carr Supply Company Indicator Lamp; Lamp Base Type Mcm 25-160

Description
INDICATOR LAMP; Lamp Base Type:Wire Leaded; Mounting Hole Dia:-; Current Rating:35mA; Supply Voltage:8V; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INDICATOR LAMP; Lamp Base Type:Wire Leaded; Mounting Hole Dia:-; Current Rating:35mA; Supply Voltage:8V; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Lamp; Lamp Base Type Mcm - 38C9296 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Lamp; Lamp Base Type Mcm
38C9296
Indicator Lamp; Lamp Base Type Mcm 38C9296
INDICATOR LAMP; Lamp Base Type:Wire Leaded; Mounting Hole Dia:-; Current Rating:35mA; Supply Voltage:8V; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

INDICATOR LAMP; Lamp Base Type:Wire Leaded; Mounting Hole Dia:-; Current Rating:35mA; Supply Voltage:8V; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 38C9296
Product Name Indicator Lamp; Lamp Base Type Mcm
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 4758988 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
7C9/CL/INTER - INDUSTRIAL - 81510 - Premium Quality Lighting
Premium Quality Lighting
Specs
Base Type Intermediate
Lamp Power 9 watts
Mean Lumens 35 lm (2.79 cp)
View Details
Incandescent Lamps - BR40 - 120R40/FL-RVL - 16241 - Kennedy Webster Electric Co.
Specs
Lamp Power 120 watts
Maximum Overall Length 6.56 inch (167 mm)
View Details