Subminiature Bulb.- 8V.07A; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:70mA; Supply Voltage:8V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 38C9294 |
| Product Name | Subminiature Bulb.8V.07A; Lamp Base Type Mcm |