Fuse Type Bulb.- 12V.15A; Lamp Base Type:Bi-Pin; Mounting Hole Dia:6mm; Current Rating:150mA; Supply Voltage:12V; Lens Shape:Cylindrical; Product Range:Incandescent Lamp RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 38C9290 |
| Product Name | Fuse Type Bulb.12V.15A; Lamp Base Type Mcm |
| Diameter | 6 mm (0.2362 inch) |