Bi-Pin Bulb.- 12V.08A; Lamp Base Type:Bi-Pin; Mounting Hole Dia:-; Current Rating:800mA; Supply Voltage:12V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 38C9288 |
| Product Name | Bi-Pin Bulb.12V.08A; Lamp Base Type Mcm |