McMaster-Carr Supply Company Connector Type A Mcm 24-645

Description
Connector Type A:RCA/Phono Plugs (2), RCA/Phono Jack; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.82m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type A:RCA/Phono Plugs (2), RCA/Phono Jack; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.82m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 88F4859 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
88F4859
Connector Type A Mcm 88F4859
Connector Type A:RCA/Phono Plugs (2), RCA/Phono Jack; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.82m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:RCA/Phono Plugs (2), RCA/Phono Jack; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.82m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88F4859
Product Name Connector Type A Mcm
Cable Length 5.97 ft (18.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details