McMaster-Carr Supply Company Connector Type A Mcm 24-640

Description
Connector Type A:RCA/Phono Plugs (2), RCA/Phono Jack; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type A:RCA/Phono Plugs (2), RCA/Phono Jack; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 39C0435 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
39C0435
Connector Type A Mcm 39C0435
Connector Type A:RCA/Phono Plugs (2), RCA/Phono Jack; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:RCA/Phono Plugs (2), RCA/Phono Jack; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39C0435
Product Name Connector Type A Mcm
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details