McMaster-Carr Supply Company Connector Type A Mcm 24-6225

Description
Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 80K4799 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
80K4799
Connector Type A Mcm 80K4799
Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80K4799
Product Name Connector Type A Mcm
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details