McMaster-Carr Supply Company Connector Type A Mcm 24-5362

Description
Connector Type A:2.1mm Barrel Plug; Connector Type B:Free End; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Red, Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:2.1mm Barrel Plug; Connector Type B:Free End; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Red, Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 63M0355 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
63M0355
Connector Type A Mcm 63M0355
Connector Type A:2.1mm Barrel Plug; Connector Type B:Free End; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Red, Black; Product Range:- RoHS Compliant: Yes

Connector Type A:2.1mm Barrel Plug; Connector Type B:Free End; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Red, Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 63M0355
Product Name Connector Type A Mcm
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 823425-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 1.96 inch (49.78 mm)
Rated Current 10 amps
View Details
CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 366040-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details